TE Connectivity Terminal Blocks 284506-3

Description
TER-BLK STK CON PLUG
Request a Quote Datasheet
Description
TER-BLK STK CON PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Terminal Blocks
284506-3
Terminal Blocks 284506-3
TER-BLK STK CON PLUG

TER-BLK STK CON PLUG

Buy Now
Headers, Plugs and Sockets - A98374-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A98374-ND
Headers, Plugs and Sockets A98374-ND
"3 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"3 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
3 Pos Termi-Blok Plug Stack 3, Amp - Te Connectivity - 41AJ7084 - Newark, An Avnet Company
Chicago, IL, United States
3 Pos Termi-Blok Plug Stack 3, Amp - Te Connectivity
41AJ7084
3 Pos Termi-Blok Plug Stack 3, Amp - Te Connectivity 41AJ7084
3 POS TERMI-BLOK PLUG STACK 3,

3 POS TERMI-BLOK PLUG STACK 3,

Supplier's Site
Headers, Plugs and Sockets - 284506-3 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
284506-3
Headers, Plugs and Sockets 284506-3
TERM BLOCK PLUG 3POS STR 3.5MM

TERM BLOCK PLUG 3POS STR 3.5MM

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 284506-3 A98374-ND 41AJ7084 284506-3
Product Name Terminal Blocks Headers, Plugs and Sockets 3 Pos Termi-Blok Plug Stack 3, Amp - Te Connectivity Headers, Plugs and Sockets
Geometry Straight; 180°
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 14 to 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
XK Micro-Hook, 22 AWG PVC Test Lead - SALE-204XK - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 22 AWG
View Details