TE Connectivity Hook Up Wire 284491-000

Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF Hook Up Wire Wire Color : Black with Orange Stripe Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : 1.01 MM  [.04 INCH ] Overall Outside Diameter : 1.4 MM  [.055 INCH ] Strand Size (AWG) : 32 Wire Diameter : 1.4 MM  [.055 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 44 Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF Hook Up Wire Wire Color : Black with Orange Stripe Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : 1.01 MM  [.04 INCH ] Overall Outside Diameter : 1.4 MM  [.055 INCH ] Strand Size (AWG) : 32 Wire Diameter : 1.4 MM  [.055 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 44 Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 284491-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
284491-000
Hook Up Wire 284491-000
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF Hook Up Wire Wire Color : Black with Orange Stripe Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : 1.01 MM  [.04 INCH ] Overall Outside Diameter : 1.4 MM  [.055 INCH ] Strand Size (AWG) : 32 Wire Diameter : 1.4 MM  [.055 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 44 Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Hook Up Wire Conductor Material : Tin-Coated Copper
  • Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF
  • Hook Up Wire Wire Color : Black with Orange Stripe

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter : 1.01 MM  [.04 INCH ]
  • Overall Outside Diameter : 1.4 MM  [.055 INCH ]
  • Strand Size (AWG) : 32
  • Wire Diameter : 1.4 MM  [.055 INCH ]
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600

Other


  • Wire Source : United States

Product Type Features


  • Cable Style : Primary
  • Hook Up Wire Cable Type : Spec 44
  • Product Classification : Cable - High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 284491-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0374543002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
Primary Wire - 1335613001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 4 mm² (0.0062 in²)
View Details
Hook Up Wire - 141931-000 - TE Connectivity
Specs
Rated Voltage 1000 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 12 AWG
View Details
2 suppliers
Primary Wire - 1168183001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1 mm² (0.0016 in²)
View Details