TE Connectivity
Benchtop Crimping Machines
2844820-1
Description
Other Applicator & Product Style : Mid Wire Size Operating Voltage : 208-240 V, 50/60 Hz, Single Phase Quality Monitoring : No Splicing Capability : Yes Split Cycle Operation : Yes Stroke Length (MM) : 40 Wire Stripping : No
Product Availability Applicable Region : Worldwide
Request a Quote
Email Supplier
Datasheet
Description
Other Applicator & Product Style : Mid Wire Size Operating Voltage : 208-240 V, 50/60 Hz, Single Phase Quality Monitoring : No Splicing Capability : Yes Split Cycle Operation : Yes Stroke Length (MM) : 40 Wire Stripping : No
Product Availability Applicable Region : Worldwide
Request a Quote
Email Supplier
Datasheet
Suppliers
Other Applicator & Product Style : Mid Wire Size Operating Voltage : 208-240 V, 50/60 Hz, Single Phase Quality Monitoring : No Splicing Capability : Yes Split Cycle Operation : Yes Stroke Length (MM) : 40 Wire Stripping : No
Product Availability Applicable Region : Worldwide
Other
- Applicator & Product Style : Mid Wire Size
- Operating Voltage : 208-240 V, 50/60 Hz, Single Phase
- Quality Monitoring : No
- Splicing Capability : Yes
- Split Cycle Operation : Yes
- Stroke Length (MM) : 40
- Wire Stripping : No
Product Availability
- Applicable Region : Worldwide
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire, Cable, and Connector Tools |
|
Product Number
|
2844820-1 |
|
Product Name
|
Benchtop Crimping Machines |
|
Application / Connector Type
|
General Application
|
Unlock Full Specs
to access all available technical data
Similar Products
Tool Type
Pin Extractor; Connector Extractor
Application / Connector Type
General Application
View Details
3 suppliers