TE Connectivity Benchtop Crimping Machines 2844800-2

Description
Electrical Characteristics Operating Voltage Specification : 208-240 V, 50/60 Hz, Single Phase Other Applicator & Product Style : Mid Wire Size Quality Monitoring : With Splicing Capability : No Split Cycle Operation : Yes Stroke Length (MM) : 40 Wire Stripping : No Product Availability Applicable Region : Worldwide
Request a Quote Datasheet
Description
Electrical Characteristics Operating Voltage Specification : 208-240 V, 50/60 Hz, Single Phase Other Applicator & Product Style : Mid Wire Size Quality Monitoring : With Splicing Capability : No Split Cycle Operation : Yes Stroke Length (MM) : 40 Wire Stripping : No Product Availability Applicable Region : Worldwide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Benchtop Crimping Machines - 2844800-2 - TE Connectivity
Berwyn, PA, United States
Benchtop Crimping Machines
2844800-2
Benchtop Crimping Machines 2844800-2
Electrical Characteristics Operating Voltage Specification : 208-240 V, 50/60 Hz, Single Phase Other Applicator & Product Style : Mid Wire Size Quality Monitoring : With Splicing Capability : No Split Cycle Operation : Yes Stroke Length (MM) : 40 Wire Stripping : No Product Availability Applicable Region : Worldwide

Electrical Characteristics


  • Operating Voltage Specification : 208-240 V, 50/60 Hz, Single Phase

Other


  • Applicator & Product Style : Mid Wire Size
  • Quality Monitoring : With
  • Splicing Capability : No
  • Split Cycle Operation : Yes
  • Stroke Length (MM) : 40
  • Wire Stripping : No

Product Availability


  • Applicable Region : Worldwide
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2844800-2
Product Name Benchtop Crimping Machines
Application / Connector Type General Application
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803199-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633988-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Insertion & Extraction Tools - 1-1579008-4 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
Hand Crimping Tools - 1055258-1 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Hand Tools
View Details