"8 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole"
TERMI-BLOK 900 PCB 8 POS 3,5 M ROHS COMPLIANT: YES
TERMI-BLOK 900 PCB 8 POS 3,5 m
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A135964-ND | 15H7325 |
| Product Name | Wire to Board | Termi-Blok 900 Pcb 8 Pos 3,5 M Rohs Compliant Buchanan - Te Connectivity |
| Termination | Screw - Rising Cage Clamp |