"2 Position Wire to Board Terminal Block Vertical with Board, Bottom Entry 0.197"" (5.00mm) Through Hole"
TERMI-BLOK 2700 PCB 2 POS. 5 M ROHS COMPLIANT: YES
TERMI-BLOK 2700 PCB 2 POS. 5 m
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A138947-ND | 15H7289 |
| Product Name | Wire to Board | Termi-Blok 2700 Pcb 2 Pos. 5 M Rohs Compliant Buchanan - Te Connectivity |
| Termination | Screw - Rising Cage Clamp |