TE Connectivity Connector Hardware, Mounts, Locks & Retainers 284409-E

Description
Body Features Primary Product Material : Brass Product Orientation : Vertical Mechanical Attachment Thread Size : M10, M8 Packaging Features Packaging Method : Pack Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention, Mounting Sealable : Yes Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Brass Product Orientation : Vertical Mechanical Attachment Thread Size : M10, M8 Packaging Features Packaging Method : Pack Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention, Mounting Sealable : Yes Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 284409-E - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
284409-E
Connector Hardware, Mounts, Locks & Retainers 284409-E
Body Features Primary Product Material : Brass Product Orientation : Vertical Mechanical Attachment Thread Size : M10, M8 Packaging Features Packaging Method : Pack Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention, Mounting Sealable : Yes Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Material : Brass
  • Product Orientation : Vertical

Mechanical Attachment


  • Thread Size : M10, M8

Packaging Features


  • Packaging Method : Pack
  • Packaging Quantity : 200

Product Type Features


  • Connector Hardware Accessory Type : Nut
  • Hardware Accessory Function : Latching, Locking & Retention, Mounting
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Circular Connector Accessories - 2684-284409-E-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
2684-284409-E-ND
Circular Connector Accessories 2684-284409-E-ND
MRDEZT M08 GEHAEUSETEIL ML ABST.

MRDEZT M08 GEHAEUSETEIL ML ABST.

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 284409-E 2684-284409-E-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Circular Connector Accessories
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contact Inserts - 1103427-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Panel Mount
View Details
2 suppliers
Circular Connector Housings - 1734-1-2371113-1-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Accessories - 17-100P160-11-1-B-NB3-01-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details