3 Pos 3.81mm Pitch PCB Terminal Block, 12A, 300V, Green, Through Hole Product overview: 284392-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 12A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 12A, 300V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-284392-3 can be used for catalog matching and distributor lookup.
"3 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole"
Manufacturer: TE Connectivity
Win Source Part Number: 906156-284392-3
Series: Buchanan
Features: 3 Position Wire to Board Terminal Block Horizontal with Board 0.150" (3.81mm) Through Hole
Package: Tray
Mounting: Through Hole
Family Name: 284392
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 2266-284392-3, A98167, -284392-3-SI, 2843923
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 368-284392-3 | A98167-ND | 906156-284392-3 |
| Product Name | Through-Hole 12A 300V Electronic Connector | Wire to Board | Terminal Blocks - 284392-3 |
| Termination | Solder | Screw - Rising Cage Clamp | |
| Voltage Rating | 300 volts | ||
| Current Rating | 12.0 amps |