TE Connectivity Wire to Board 284392-2

Description
"2 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole"
Request a Quote Datasheet
Description
"2 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - A98166-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
A98166-ND
Wire to Board A98166-ND
"2 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole"

"2 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole"

Buy Now Datasheet
Terminal Blocks - 284392-2 - 906155-284392-2 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 284392-2
906155-284392-2
Terminal Blocks - 284392-2 906155-284392-2
Manufacturer: TE Connectivity Win Source Part Number: 906155-284392-2 Series: Buchanan Features: 2 Position Wire to Board Terminal Block Horizontal with Board 0.150" (3.81mm) Through Hole Package: Tray Mounting: Through Hole Family Name: 284392 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A98166, -284392-2-SI, 2843922

Manufacturer: TE Connectivity
Win Source Part Number: 906155-284392-2
Series: Buchanan
Features: 2 Position Wire to Board Terminal Block Horizontal with Board 0.150" (3.81mm) Through Hole
Package: Tray
Mounting: Through Hole
Family Name: 284392
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A98166, -284392-2-SI, 2843922

Buy Now Datasheet
Singapore, Singapore
Through-Hole 12A 300V Electronic Connector
368-284392-2
Through-Hole 12A 300V Electronic Connector 368-284392-2
2-Pos Wire-to-Board Terminal Block, 12A, 300V, Through Hole, Green Product overview: 284392-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 12A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 12A, 300V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-284392-2 can be used for catalog matching and distributor lookup.

2-Pos Wire-to-Board Terminal Block, 12A, 300V, Through Hole, Green Product overview: 284392-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 12A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 12A, 300V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-284392-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
284392-2 Rohs Compliant Buchanan - Te Connectivity - 82AC1349 - Newark, An Avnet Company
Chicago, IL, United States
284392-2 Rohs Compliant Buchanan - Te Connectivity
82AC1349
284392-2 Rohs Compliant Buchanan - Te Connectivity 82AC1349
284392-2 ROHS COMPLIANT: YES

284392-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A98166-ND 906155-284392-2 368-284392-2 82AC1349
Product Name Wire to Board Terminal Blocks - 284392-2 Through-Hole 12A 300V Electronic Connector 284392-2 Rohs Compliant Buchanan - Te Connectivity
Termination Screw - Rising Cage Clamp Solder
Mounting Through Hole Through Hole
Contact Pitch 3.81 mm (0.1500 inch)
Unlock Full Specs
to access all available technical data