Conn Eurostyle Block F 2 POS 3.5mm Solder ST Thru-Hole 12A/Contact Box Product overview: 284391-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-284391-2 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 849307-284391-2
Series: Buchanan
Features: Position Wire to Board Terminal Block
Package: Tray
Family Name: 284391
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A98159, 2843912, -284391-2-SI
"2 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
TERM BLK 2POS SIDE ENT 3.5MM PCB
TERMINAL BLOCK, PCB, 2 POSITION, 3.5MM, 30-14AWG; PITCH SPACING:3.5MM; NO. OF POSITIONS:2POSITIONS
TERMI-BLOK PCB SIDE ENTRY STAC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 368-284391-2 | 849307-284391-2 | A98159-ND | 284391-2 | 28AC8356 | 76AC5318 |
| Product Name | 12A Electronic Connector | Terminal Blocks - 284391-2 | Wire to Board | Wire to Board | Terminal Block, Pcb, 2 Position, 3.5Mm, 30-14Awg; Pitch Spacing Buchanan - Te Connectivity | Termi-Blok Pcb Side Entry Stac Amp - Te Connectivity |
| Voltage Rating | 300 volts | 300 volts | ||||
| Current Rating | 12.0 amps | 12.0 amps | 12.0 amps | |||
| Termination | Screw - Rising Cage Clamp | |||||
| Mounting | Through Hole | Through Hole |