TE Connectivity Automotive Headers 2843102-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Packaging Features Packaging Method : Box Product Type Features Connector Product Type : Housing Assembly Header Type : Fully Shrouded Sealable : No Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Packaging Features Packaging Method : Box Product Type Features Connector Product Type : Housing Assembly Header Type : Fully Shrouded Sealable : No Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2843102-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2843102-1
Automotive Headers 2843102-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Packaging Features Packaging Method : Box Product Type Features Connector Product Type : Housing Assembly Header Type : Fully Shrouded Sealable : No Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Tab

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector Product Type : Housing Assembly
  • Header Type : Fully Shrouded
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2843102-1
Product Name Automotive Headers
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Housings - A127769-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
4 suppliers
Contacts - 1217094-1 - Powell Electronics, Inc.
TE Connectivity
View Details
6 suppliers