TE Connectivity Through-Hole Electronic Connector 284308

Description
DIN C 96POS F SLDR 4.0MM CL2 RT / 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole Product overview: 284308 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-284308 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIN C 96POS F SLDR 4.0MM CL2 RT / 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole Product overview: 284308 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-284308 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole Electronic Connector
407-284308
Through-Hole Electronic Connector 407-284308
DIN C 96POS F SLDR 4.0MM CL2 RT / 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole Product overview: 284308 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-284308 can be used for catalog matching and distributor lookup.

DIN C 96POS F SLDR 4.0MM CL2 RT / 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole Product overview: 284308 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-284308 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1333125-284308 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1333125-284308
Connectors, Interconnects - Backplane Connectors - DIN 41612 1333125-284308
Manufacturer: TE Connectivity Erni Win Source Part Number: 1333125-284308 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Packaging: Tray Number of Positions: 96 Pitch: 0.100" (2.54mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Contact Finish: Gold Material - Insulation: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 62 Mounting: Through Hole Style: C Level, Class: 2 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 2684-284308 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Erni
Win Source Part Number: 1333125-284308
Category: Connectors, Interconnects>Backplane Connectors>DIN 41612
Packaging: Tray
Number of Positions: 96
Pitch: 0.100" (2.54mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Material - Insulation: Polybutylene Terephthalate (PBT), Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 62
Mounting: Through Hole
Style: C
Level, Class: 2
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 2684-284308
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 407-284308 1333125-284308
Product Name Through-Hole Electronic Connector Connectors, Interconnects - Backplane Connectors - DIN 41612
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-109-716-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details