TE Connectivity Connectors Board to Board, Mezzanine, Board Stacking, PC104 284257-E

Description
MICROSTAC 14-PIN VERTICAL SMT
Request a Quote Datasheet
Description
MICROSTAC 14-PIN VERTICAL SMT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Board to Board, Mezzanine, Board Stacking, PC104 - 284257-E - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Mezzanine, Board Stacking, PC104
284257-E
Connectors Board to Board, Mezzanine, Board Stacking, PC104 284257-E
MICROSTAC 14-PIN VERTICAL SMT

MICROSTAC 14-PIN VERTICAL SMT

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - 2684-284257-ETR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
2684-284257-ETR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 2684-284257-ETR-ND
14 Position Connector Plug, Non-Gendered Surface Mount Gold

14 Position Connector Plug, Non-Gendered Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 2684-284257-EDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
2684-284257-EDKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 2684-284257-EDKR-ND
14 Position Connector Plug, Non-Gendered Surface Mount Gold

14 Position Connector Plug, Non-Gendered Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 2684-284257-ECT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
2684-284257-ECT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 2684-284257-ECT-ND
14 Position Connector Plug, Non-Gendered Surface Mount Gold

14 Position Connector Plug, Non-Gendered Surface Mount Gold

Buy Now Datasheet
PCB Headers - 2874361 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2874361
PCB Headers 2874361
ERNI 284257-E PCB Header

ERNI 284257-E PCB Header

Supplier's Site
PCB Headers - 2874362 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2874362
PCB Headers 2874362
ERNI 284257-E PCB Header

ERNI 284257-E PCB Header

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
284257-E
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 284257-E
MICROSTC HERM 14POS ANTIMAG

MICROSTC HERM 14POS ANTIMAG

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 284257-E 2684-284257-ETR-ND 2874361 284257-E
Product Name Connectors Board to Board, Mezzanine, Board Stacking, PC104 Arrays, Edge Type, Mezzanine (Board to Board) PCB Headers Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Micro Connector and Nano Connector Plug, Non-Gendered Rectangular Connectors, Heavy Duty
Category Board to Board Connector
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A28300-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers