Body Features Primary Product Color : Green Product Orientation : Right Angle
Configuration Features Number of Positions : 5 Number of Rows : 1
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel
Electrical Characteristics Operating Voltage (VAC) : 150
Housing Features Centerline (Pitch) : 2.5 MM [.98 INCH ] Housing Material : PA 66
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Box
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.8 MM [.149 INCH ]
Usage Conditions Operating Temperature Range : -40 - 115 DEGC [-40 - 239 DEGF ]
Body Features
- Primary Product Color : Green
- Product Orientation : Right Angle
Configuration Features
- Number of Positions : 5
- Number of Rows : 1
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 4
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Underplating Material : Nickel
Electrical Characteristics
- Operating Voltage (VAC) : 150
Housing Features
- Centerline (Pitch) : 2.5 MM [.98 INCH ]
- Housing Material : PA 66
Mechanical Attachment
- Connector Mounting Type : Board Mount
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- Terminal Block Connector Type : Header
Termination Features
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Length : 3.8 MM [.149 INCH ]
Usage Conditions
- Operating Temperature Range : -40 - 115 DEGC [-40 - 239 DEGF ]