TE Connectivity PCB Terminal Blocks 2842528-9

Description
Body Features Lever Color : Orange Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 9 Number of Rows : 1 Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Electrical Characteristics Operating Voltage (VAC) : 150 Housing Features Centerline (Pitch) : 2.5 MM  [.98 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : Without Termination Features Termination Method to Wire & Cable : Push-in Usage Conditions Operating Temperature Range : -40 - 115 DEGC  [-40 - 239 DEGF ]
Request a Quote Datasheet
Description
Body Features Lever Color : Orange Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 9 Number of Rows : 1 Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Electrical Characteristics Operating Voltage (VAC) : 150 Housing Features Centerline (Pitch) : 2.5 MM  [.98 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : Without Termination Features Termination Method to Wire & Cable : Push-in Usage Conditions Operating Temperature Range : -40 - 115 DEGC  [-40 - 239 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 2842528-9 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
2842528-9
PCB Terminal Blocks 2842528-9
Body Features Lever Color : Orange Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 9 Number of Rows : 1 Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Electrical Characteristics Operating Voltage (VAC) : 150 Housing Features Centerline (Pitch) : 2.5 MM  [.98 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : Without Termination Features Termination Method to Wire & Cable : Push-in Usage Conditions Operating Temperature Range : -40 - 115 DEGC  [-40 - 239 DEGF ]

Body Features


  • Lever Color : Orange
  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 1
  • Wire Entry Angle : 180°
  • Wire Entry Location : Top

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 4
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Underplating Material : Nickel

Electrical Characteristics


  • Operating Voltage (VAC) : 150

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.98 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Plug
  • Wire Protection : Without

Termination Features


  • Termination Method to Wire & Cable : Push-in

Usage Conditions


  • Operating Temperature Range : -40 - 115 DEGC  [-40 - 239 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 2842528-9
Product Name PCB Terminal Blocks
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 115 C (-40 to 239 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546105-4 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
PCB Terminal Blocks - 1-1986825-5 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Block, Din Rail, 1 Position, 24-8Awg; No. Of Positions Entrelec Te Connectivity - 06WX5606 - Newark, An Avnet Company
Specs
North American 22 to 8 AWG
Voltage Rating 800 volts
Current Rating 41 amps
View Details
Barrier Strips - 1-1546700-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 9
View Details
2 suppliers