TE Connectivity PCB Terminal Blocks 2842500-5

Description
Body Features Lever Color : Orange Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 5 Number of Rows : 1 Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Dimensions Wire Size (MMSQ) : .08 - 1.3 Wire Size (AWG) : 28 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : Without Termination Features Termination Method to Wire & Cable : Push-in Usage Conditions Operating Temperature Range : -40 - 115 DEGC  [-40 - 239 DEGF ]
Request a Quote Datasheet
Description
Body Features Lever Color : Orange Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 5 Number of Rows : 1 Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Dimensions Wire Size (MMSQ) : .08 - 1.3 Wire Size (AWG) : 28 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : Without Termination Features Termination Method to Wire & Cable : Push-in Usage Conditions Operating Temperature Range : -40 - 115 DEGC  [-40 - 239 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 2842500-5 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
2842500-5
PCB Terminal Blocks 2842500-5
Body Features Lever Color : Orange Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 5 Number of Rows : 1 Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Dimensions Wire Size (MMSQ) : .08 - 1.3 Wire Size (AWG) : 28 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : Without Termination Features Termination Method to Wire & Cable : Push-in Usage Conditions Operating Temperature Range : -40 - 115 DEGC  [-40 - 239 DEGF ]

Body Features


  • Lever Color : Orange
  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 5
  • Number of Rows : 1
  • Wire Entry Angle : 180°
  • Wire Entry Location : Top

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 8
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Underplating Material : Nickel

Dimensions


  • Wire Size (MMSQ) : .08 - 1.3
  • Wire Size (AWG) : 28 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Plug
  • Wire Protection : Without

Termination Features


  • Termination Method to Wire & Cable : Push-in

Usage Conditions


  • Operating Temperature Range : -40 - 115 DEGC  [-40 - 239 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 2842500-5
Product Name PCB Terminal Blocks
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 115 C (-40 to 239 F)
# of Contacts 5
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546685-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 20
View Details
2 suppliers
Terminal Blocks - Barrier Blocks - A111915-ND - DigiKey
Specs
Mounting Options PCB; Terminal Strip
Features Flange
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Barrier Strips - 1-1546307-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Barrier Strips - 1-1437403-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
View Details
3 suppliers