TE Connectivity PCB Terminal Blocks 2842489-9

Description
Body Features Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Positions : 18 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.137 INCH ] Housing Material : LCP Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature Range : -40 - 115 DEGC  [-40 - 239 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Positions : 18 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.137 INCH ] Housing Material : LCP Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature Range : -40 - 115 DEGC  [-40 - 239 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 2842489-9 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
2842489-9
PCB Terminal Blocks 2842489-9
Body Features Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Positions : 18 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.137 INCH ] Housing Material : LCP Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature Range : -40 - 115 DEGC  [-40 - 239 DEGF ]

Body Features


  • Primary Product Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 18
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 8
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Underplating Material : Nickel

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.137 INCH ]
  • Housing Material : LCP

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Terminal Block Connector Type : Header

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2 MM  [.079 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 115 DEGC  [-40 - 239 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 2842489-9
Product Name PCB Terminal Blocks
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 115 C (-40 to 239 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986723-4 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details
4 suppliers
PCB Terminal Blocks - 1-2305909-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
PCB Terminal Blocks - 1-1986835-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details