Connectors
"Connector Header Through Hole 8 position 0.079"" (2.00mm)"
PIN HEADER, BOARD-TO-BOARD, 8POS, TH; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2842282-8 | 17-2842282-8-ND | 83AH7193 |
| Product Name | Headers, Male Pins | Pin Header, Board-To-Board, 8Pos, Th; Connector Systems Te Connectivity | |
| Connector Type | Header Connector; Header | Board to Board Connector | |
| Mounting | Through Hole | ||
| Voltage Rating | 125 volts |