"Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)"
Connectors
PIN HEADER, BOARD-TO-BOARD, 8POS, TH; Connector Systems:Board-to-Boa
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-2842168-8-ND | 2842168-8 | 83AH7191 |
| Product Name | Headers, Male Pins | Pin Header, Board-To-Board, 8Pos, Th; Connector Systems Te Connectivity | |
| Connector Type | Header Connector; Header | Board to Board Connector | |
| Mounting | Through Hole, Right Angle | ||
| Voltage Rating | 125 volts |