TE Connectivity PCB Headers & Receptacles 2842148-7

Description
Body Features Assembly Process Feature Material : Thermoplastic Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Length : 4 MM  [.157 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : .5 MICM  [19.69 MICIN ] Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Connector Length : 14 MM  [.551 INCH ] Connector Width : 4 MM  [.157 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 2 MM  [.079 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : PA9T GF Industry Standards Agency/Standard : UL Approved Standards : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Operation/Applicatio n Assembly Process Feature : Pick and Place Cover, Plastic Cap Circuit Application : Signal Packaging Features Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Header Termination Features Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Assembly Process Feature Material : Thermoplastic Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Length : 4 MM  [.157 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : .5 MICM  [19.69 MICIN ] Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Connector Length : 14 MM  [.551 INCH ] Connector Width : 4 MM  [.157 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 2 MM  [.079 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : PA9T GF Industry Standards Agency/Standard : UL Approved Standards : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Operation/Applicatio n Assembly Process Feature : Pick and Place Cover, Plastic Cap Circuit Application : Signal Packaging Features Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Header Termination Features Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2842148-7 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2842148-7
PCB Headers & Receptacles 2842148-7
Body Features Assembly Process Feature Material : Thermoplastic Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Length : 4 MM  [.157 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : .5 MICM  [19.69 MICIN ] Mating Square Post Dimension : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Connector Length : 14 MM  [.551 INCH ] Connector Width : 4 MM  [.157 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 2 MM  [.079 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : PA9T GF Industry Standards Agency/Standard : UL Approved Standards : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Operation/Applicatio n Assembly Process Feature : Pick and Place Cover, Plastic Cap Circuit Application : Signal Packaging Features Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Header Termination Features Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Assembly Process Feature Material : Thermoplastic
  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 14
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical
  • Stackable : No

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Layout : Inline
  • Contact Mating Area Length : 4 MM  [.157 INCH ]
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : .5 MICM  [19.69 MICIN ]
  • Mating Square Post Dimension : .5 MM  [.02 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Bright
  • PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]

Dimensions


  • Connector Length : 14 MM  [.551 INCH ]
  • Connector Width : 4 MM  [.157 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Row-to-Row Spacing : 2 MM  [.079 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Operating Voltage (VAC) : 125

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : PA9T GF

Industry Standards


  • Agency/Standard : UL
  • Approved Standards : UL E28476
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Operation/Application


  • Assembly Process Feature : Pick and Place Cover, Plastic Cap
  • Circuit Application : Signal

Packaging Features


  • Packaging Type : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Header Type : Breakaway
  • PCB Connector Assembly Type : PCB Mount Header

Termination Features


  • Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ]
  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Housing Temperature Rating : High
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2842148-7
Product Name PCB Headers & Receptacles
Product Type IC Headers
Voltage Rating 125 volts
Current Rating 2 amps
Dielectric Withstanding Voltage 0.5000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103321-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103239-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103168-2 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
3 suppliers