TE Connectivity Headers, Male Pins 2842144-4

Description
"Connector Header Surface Mount 8 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 8 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 17-2842144-4TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2842144-4TR-ND
Headers, Male Pins 17-2842144-4TR-ND
"Connector Header Surface Mount 8 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 8 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - 17-2842144-4CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2842144-4CT-ND
Headers, Male Pins 17-2842144-4CT-ND
"Connector Header Surface Mount 8 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 8 position 0.079"" (2.00mm)"

Buy Now Datasheet
Connector, Header, 8Pos, 2Row, 2Mm; Connector Systems Te Connectivity - 41AH5576 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 2Mm; Connector Systems Te Connectivity
41AH5576
Connector, Header, 8Pos, 2Row, 2Mm; Connector Systems Te Connectivity 41AH5576
CONNECTOR, HEADER, 8POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Straight; Product Range:AMPMODU Series; Contact Material:- RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Straight; Product Range:AMPMODU Series; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 17-2842144-4TR-ND 41AH5576
Product Name Headers, Male Pins Connector, Header, 8Pos, 2Row, 2Mm; Connector Systems Te Connectivity
Connector Type Header Connector Board to Board Connector
Mounting Surface Mount
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data