"Connector Header Surface Mount 12 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 12 position 0.079"" (2.00mm)"
CONNECTOR, HEADER, 12POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 17-2842142-6TR-ND | 41AH5573 |
| Product Name | Headers, Male Pins | Connector, Header, 12Pos, 2Row, 2Mm; Connector Systems Te Connectivity |
| Connector Type | Header Connector | Board to Board Connector |
| Mounting | Surface Mount | |
| Voltage Rating | 125 volts |