TE Connectivity 2842128-7 Pin Header
TE Connectivity 2842128-7 Pin Header
"Connector Header Through Hole 14 position 0.079"" (2.00mm)"
CONNECTOR, HEADER, 14POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1956810 | 17-2842128-7-ND | 41AH5569 |
| Product Name | PCB Headers | Headers, Male Pins | Connector, Header, 14Pos, 2Row, 2Mm; Connector Systems Te Connectivity |
| Connector Type | Board to Board Connector | Header Connector | Board to Board Connector |
| Geometry | Straight; Straight | ||
| Termination | Solder | Through Hole Straight | |
| Mounting | Through hole | Through Hole |