The Connector, Header, 10Pos, 2Row, 2Mm (part number 41AH5567) from TE Connectivity is designed for board-to-board and wire-to-board applications. It features a compact 2mm centerline, which provides a 38% space saving compared to standard 2.54mm connectors, allowing for increased functionality on printed circuit boards (PCBs). This connector supports up to 10 contacts in a double-row configuration and is suitable for PCB thicknesses ranging from 1.6mm to 2.4mm. The connector is rated for a maximum current of 2A and can operate at voltages up to 125VDC, with a dielectric withstand voltage of 650VAC. It is capable of withstanding operating temperatures from -40°C to 125°C and can endure reflow soldering temperatures up to 260°C. The product is RoHS and REACH compliant and UL certified, ensuring it meets industry standards for safety and environmental impact. This connector is compatible with various receptacles from major brands, making it a versatile choice for applications in PLCs, servo drives, industrial controls, material handling, instrumentation, and building automation. It is available in multiple packaging options, including bulk, tube, and tape and reel, to accommodate different assembly processes.
"Connector Header Through Hole 10 position 0.079"" (2.00mm)"
CONNECTOR, HEADER, 10POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 17-2842128-5-ND | 41AH5567 |
| Product Name | Headers, Male Pins | Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Te Connectivity |
| Connector Type | Header Connector | Board to Board Connector |
| Mounting | Through Hole | |
| Voltage Rating | 125 volts |