TE Connectivity Headers, Male Pins 2842128-4

Description
"Connector Header Through Hole 8 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 8 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 17-2842128-4-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2842128-4-ND
Headers, Male Pins 17-2842128-4-ND
"Connector Header Through Hole 8 position 0.079"" (2.00mm)"

"Connector Header Through Hole 8 position 0.079"" (2.00mm)"

Buy Now Datasheet
Connector, Header, 8Pos, 2Row, 2Mm; Connector Systems Te Connectivity - 41AH5566 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 2Mm; Connector Systems Te Connectivity
41AH5566
Connector, Header, 8Pos, 2Row, 2Mm; Connector Systems Te Connectivity 41AH5566
CONNECTOR, HEADER, 8POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Series; Contact Material:- RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Series; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 17-2842128-4-ND 41AH5566
Product Name Headers, Male Pins Connector, Header, 8Pos, 2Row, 2Mm; Connector Systems Te Connectivity
Connector Type Header Connector Board to Board Connector
Mounting Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

3A Electronic Connector - 316-103639-4 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Current Rating 3.0 amps
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-11156-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50020-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details