TE Connectivity Headers, Male Pins 2842128-3

Description
"Connector Header Through Hole 6 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 6 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 17-2842128-3-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2842128-3-ND
Headers, Male Pins 17-2842128-3-ND
"Connector Header Through Hole 6 position 0.079"" (2.00mm)"

"Connector Header Through Hole 6 position 0.079"" (2.00mm)"

Buy Now Datasheet
PCB Headers - 1956802 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1956802
PCB Headers 1956802
TE Connectivity 2842128-3 Pin Header

TE Connectivity 2842128-3 Pin Header

Supplier's Site
PCB Headers - 1956802P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1956802P
PCB Headers 1956802P
TE Connectivity 2842128-3 Pin Header

TE Connectivity 2842128-3 Pin Header

Supplier's Site
PCB Headers - 1956801 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1956801
PCB Headers 1956801
TE Connectivity 2842128-3 Pin Header

TE Connectivity 2842128-3 Pin Header

Supplier's Site
Connector, Header, 6Pos, 2Row, 2Mm; Connector Systems Te Connectivity - 41AH5565 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 2Mm; Connector Systems Te Connectivity
41AH5565
Connector, Header, 6Pos, 2Row, 2Mm; Connector Systems Te Connectivity 41AH5565
CONNECTOR, HEADER, 6POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Series; Contact Material:- RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Series; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-2842128-3-ND 1956802 1956802P 41AH5565
Product Name Headers, Male Pins PCB Headers PCB Headers Connector, Header, 6Pos, 2Row, 2Mm; Connector Systems Te Connectivity
Connector Type Header Connector Board to Board Connector Board to Board Connector
Mounting Through Hole Through hole
Voltage Rating 125 volts
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-121-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
Headers, Male Pins - A28589-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
PCB Connectors - NCS-FL2G-M - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details