TE Connectivity PCB Headers 2842126-6

Description
TE Connectivity 2842126-6 Pin Header
Request a Quote Datasheet
Description
TE Connectivity 2842126-6 Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1956797 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1956797
PCB Headers 1956797
TE Connectivity 2842126-6 Pin Header

TE Connectivity 2842126-6 Pin Header

Supplier's Site
PCB Headers - 1956798 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1956798
PCB Headers 1956798
TE Connectivity 2842126-6 Pin Header

TE Connectivity 2842126-6 Pin Header

Supplier's Site
Headers, Male Pins - 17-2842126-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2842126-6-ND
Headers, Male Pins 17-2842126-6-ND
"Connector Header Through Hole 12 position 0.079"" (2.00mm)"

"Connector Header Through Hole 12 position 0.079"" (2.00mm)"

Buy Now Datasheet
Connector, Header, 12Pos, 2Row, 2Mm; Connector Systems Te Connectivity - 41AH5563 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 2Row, 2Mm; Connector Systems Te Connectivity
41AH5563
Connector, Header, 12Pos, 2Row, 2Mm; Connector Systems Te Connectivity 41AH5563
CONNECTOR, HEADER, 12POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Series; Contact Material:-RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Series; Contact Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1956797 17-2842126-6-ND 41AH5563
Product Name PCB Headers Headers, Male Pins Connector, Header, 12Pos, 2Row, 2Mm; Connector Systems Te Connectivity
Connector Type Board to Board Connector Header Connector Board to Board Connector
Geometry Straight; Straight
Termination Solder Through Hole Straight
Mounting Through hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51731-088LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
5 suppliers
MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCA-FL4G-S-03 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details