"Connector Header Through Hole 8 position 0.079"" (2.00mm)"
CONNECTOR, HEADER, 8POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 17-2842126-4-ND | 41AH5561 |
| Product Name | Headers, Male Pins | Connector, Header, 8Pos, 2Row, 2Mm; Connector Systems Te Connectivity |
| Connector Type | Header Connector | Board to Board Connector |
| Mounting | Through Hole | |
| Voltage Rating | 125 volts |