Body Features Assembly Process Feature Material : Thermoplastic Connector Profile : Standard Primary Product Color : Black
Configuration Features Number of Positions : 7 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : No
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Length : 4 MM [.157 INCH ] Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM [78.74 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : .5 MICM [19.69 MICIN ] Mating Square Post Dimension : .5 MM [.02 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2 MICM [78.74 MICIN ]
Dimensions Connector Length : 14 MM [.551 INCH ] Connector Width : 2 MM [.079 INCH ]
Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Operating Voltage (VAC) : 125
Housing Features Centerline (Pitch) : 2 MM [.079 INCH ] Housing Material : PA9T GF
Industry Standards Agency/Standard : UL Approved Standards : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized
Mechanical Attachment PCB Mount Retention : Without
Operation/Applicatio
n Assembly Process Feature : Pick and Place Cover, Plastic Cap Circuit Application : Signal
Packaging Features Packaging Type : Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Header
Termination Features Square Termination Post & Tail Dimension : .5 MM [.02 INCH ] Termination Method to Printed Circuit Board : Surface Mount
Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Assembly Process Feature Material : Thermoplastic
- Connector Profile : Standard
- Primary Product Color : Black
Configuration Features
- Number of Positions : 7
- Number of Rows : 1
- PCB Mount Orientation : Vertical
- Stackable : No
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 2
- Contact Layout : Inline
- Contact Mating Area Length : 4 MM [.157 INCH ]
- Contact Mating Area Plating Material : Tin
- Contact Mating Area Plating Material Finish : Bright
- Contact Mating Area Plating Material Thickness : 2 MICM [78.74 MICIN ]
- Contact Shape & Form : Square
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : .5 MICM [19.69 MICIN ]
- Mating Square Post Dimension : .5 MM [.02 INCH ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Finish : Bright
- PCB Contact Termination Area Plating Material Thickness : 2 MICM [78.74 MICIN ]
Dimensions
- Connector Length : 14 MM [.551 INCH ]
- Connector Width : 2 MM [.079 INCH ]
Electrical Characteristics
- Dielectric Withstanding Voltage (Max) (VAC) : 500
- Operating Voltage (VAC) : 125
Housing Features
- Centerline (Pitch) : 2 MM [.079 INCH ]
- Housing Material : PA9T GF
Industry Standards
- Agency/Standard : UL
- Approved Standards : UL E28476
- UL Flammability Rating : UL 94V-0
- UL Rating : Recognized
Mechanical Attachment
- PCB Mount Retention : Without
Operation/Application
- Assembly Process Feature : Pick and Place Cover, Plastic Cap
- Circuit Application : Signal
Packaging Features
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Board-to-Board
- Header Type : Breakaway
- PCB Connector Assembly Type : PCB Mount Header
Termination Features
- Square Termination Post & Tail Dimension : .5 MM [.02 INCH ]
- Termination Method to Printed Circuit Board : Surface Mount
Usage Conditions
- Housing Temperature Rating : High
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]