TE Connectivity Headers, Male Pins 2842104-3

Description
"Connector Header Surface Mount 3 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 3 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 17-2842104-3TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2842104-3TR-ND
Headers, Male Pins 17-2842104-3TR-ND
"Connector Header Surface Mount 3 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 3 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - 17-2842104-3CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2842104-3CT-ND
Headers, Male Pins 17-2842104-3CT-ND
"Connector Header Surface Mount 3 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 3 position 0.079"" (2.00mm)"

Buy Now Datasheet
Connector, Header, 3Pos, 1Row, 2Mm; Connector Systems Te Connectivity - 41AH5557 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 2Mm; Connector Systems Te Connectivity
41AH5557
Connector, Header, 3Pos, 1Row, 2Mm; Connector Systems Te Connectivity 41AH5557
CONNECTOR, HEADER, 3POS, 1ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Straight; Product Range:AMPMODU Series; Contact Material:- RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Straight; Product Range:AMPMODU Series; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 17-2842104-3TR-ND 41AH5557
Product Name Headers, Male Pins Connector, Header, 3Pos, 1Row, 2Mm; Connector Systems Te Connectivity
Connector Type Header Connector Board to Board Connector
Mounting Surface Mount
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Turret Connectors - 36-1582-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Category Board to Board Connector
Connector Type Header Connector
Gender Female / Jack
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002006ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers