TE Connectivity 2842102-6 Pin Header
TE Connectivity 2842102-6 Pin Header
TE Connectivity 2842102-6 Pin Header
"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"
CONNECTOR, HEADER, 6POS, 1ROW, 2MM; Connector Systems:Board-to-Boa
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1956782 | 1956783P | 17-2842102-6TR-ND | 41AH5556 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | Connector, Header, 6Pos, 1Row, 2Mm; Connector Systems Te Connectivity |
| Category | Board to Board Connector | |||
| Connector Type | Header Connector | Header Connector | Board to Board Connector | |
| Termination | Solder | Surface Mount Straight | ||
| Mounting | Surface mount | Surface Mount | ||
| Contact Pitch | 2 mm (0.0787 inch) |