TE Connectivity Headers, Male Pins 2842102-3

Description
"Connector Header Surface Mount 3 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 3 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 17-2842102-3TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2842102-3TR-ND
Headers, Male Pins 17-2842102-3TR-ND
"Connector Header Surface Mount 3 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 3 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - 17-2842102-3CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2842102-3CT-ND
Headers, Male Pins 17-2842102-3CT-ND
"Connector Header Surface Mount 3 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 3 position 0.079"" (2.00mm)"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-2842102-3
SMD Electronic Connector 316-2842102-3
Conn Unshrouded Header HDR 3 POS 2mm Solder ST SMD T/R Product overview: 2842102-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2842102-3 can be used for catalog matching and distributor lookup.

Conn Unshrouded Header HDR 3 POS 2mm Solder ST SMD T/R Product overview: 2842102-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2842102-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 3Pos, 1Row, 2Mm; Connector Systems Te Connectivity - 41AH5554 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 2Mm; Connector Systems Te Connectivity
41AH5554
Connector, Header, 3Pos, 1Row, 2Mm; Connector Systems Te Connectivity 41AH5554
CONNECTOR, HEADER, 3POS, 1ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Straight; Product Range:AMPMODU Series; Contact Material:- RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Straight; Product Range:AMPMODU Series; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 17-2842102-3TR-ND 316-2842102-3 41AH5554
Product Name Headers, Male Pins SMD Electronic Connector Connector, Header, 3Pos, 1Row, 2Mm; Connector Systems Te Connectivity
Connector Type Header Connector Board to Board Connector
Mounting Surface Mount
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data