TE Connectivity PCB Terminal Blocks 2842087-2

Description
Body Features Color : Green Interlock : Without Configuration Features Closed End : With Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Threaded Flange : With Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin Contact Mount : Through Hole Dimensions PCB Tail Length : 3.5 MM  [.1377 INCH ] Wire Size (MMSQ) : .05 - 4 Wire Size (AWG) : 30 - 12 Electrical Characteristics Current Rating (Max) (AMP) : 15 Voltage Rating (VAC) : 300 Housing Features Centerline (Pitch) : 7.62 MM  [.3 INCH ] Housing Color : Green Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Mating Angle : Straight Mounting Angle : Vertical Screw Flange : With Screw Material : Brass Screw Plating Material : Nickel Screw Size : M3 Screwless Terminal Block : No Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Block Type : PCB Mount Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Shrouded Terminal Block Connector Type : Header Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Color : Green Interlock : Without Configuration Features Closed End : With Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Threaded Flange : With Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin Contact Mount : Through Hole Dimensions PCB Tail Length : 3.5 MM  [.1377 INCH ] Wire Size (MMSQ) : .05 - 4 Wire Size (AWG) : 30 - 12 Electrical Characteristics Current Rating (Max) (AMP) : 15 Voltage Rating (VAC) : 300 Housing Features Centerline (Pitch) : 7.62 MM  [.3 INCH ] Housing Color : Green Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Mating Angle : Straight Mounting Angle : Vertical Screw Flange : With Screw Material : Brass Screw Plating Material : Nickel Screw Size : M3 Screwless Terminal Block : No Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Block Type : PCB Mount Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Shrouded Terminal Block Connector Type : Header Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 2842087-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
2842087-2
PCB Terminal Blocks 2842087-2
Body Features Color : Green Interlock : Without Configuration Features Closed End : With Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Threaded Flange : With Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin Contact Mount : Through Hole Dimensions PCB Tail Length : 3.5 MM  [.1377 INCH ] Wire Size (MMSQ) : .05 - 4 Wire Size (AWG) : 30 - 12 Electrical Characteristics Current Rating (Max) (AMP) : 15 Voltage Rating (VAC) : 300 Housing Features Centerline (Pitch) : 7.62 MM  [.3 INCH ] Housing Color : Green Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Mating Angle : Straight Mounting Angle : Vertical Screw Flange : With Screw Material : Brass Screw Plating Material : Nickel Screw Size : M3 Screwless Terminal Block : No Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Block Type : PCB Mount Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Shrouded Terminal Block Connector Type : Header Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Color : Green
  • Interlock : Without

Configuration Features


  • Closed End : With
  • Number of Positions : 2
  • Number of Rows : 1
  • Stacked Levels : Without
  • Threaded Flange : With

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Mating Area Plating Material : Tin
  • Contact Mount : Through Hole

Dimensions


  • PCB Tail Length : 3.5 MM  [.1377 INCH ]
  • Wire Size (MMSQ) : .05 - 4
  • Wire Size (AWG) : 30 - 12

Electrical Characteristics


  • Current Rating (Max) (AMP) : 15
  • Voltage Rating (VAC) : 300

Housing Features


  • Centerline (Pitch) : 7.62 MM  [.3 INCH ]
  • Housing Color : Green
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Angle : Straight
  • Mounting Angle : Vertical
  • Screw Flange : With
  • Screw Material : Brass
  • Screw Plating Material : Nickel
  • Screw Size : M3
  • Screwless Terminal Block : No

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Block Type : PCB Mount
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Shrouded
  • Terminal Block Connector Type : Header

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 2842087-2
Product Name PCB Terminal Blocks
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 2
Contacts Pitch 7.62 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986375-4 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Terminals - 1217154-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Mounting Options PCB
View Details
PCB Terminal Blocks - 1-1986693-4 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details
5 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 1-1776489-5-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details