TE Connectivity PCB Terminal Blocks 2842023-8

Description
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 8 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 7.62 MM  [.3 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Retention Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Termination Post & Tail Length : 3.5 MM  [.137 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 8 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 7.62 MM  [.3 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Retention Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Termination Post & Tail Length : 3.5 MM  [.137 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 2842023-8 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
2842023-8
PCB Terminal Blocks 2842023-8
Body Features Primary Product Color : Green Product Orientation : Right Angle Configuration Features Number of Positions : 8 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 7.62 MM  [.3 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Retention Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Termination Post & Tail Length : 3.5 MM  [.137 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Right Angle

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Mating Area Plating Material : Tin (Sn)

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 7.62 MM  [.3 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Retention Type : Screw Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Terminal Block Connector Type : Header
  • Wire Protection : With

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Push-in
  • Termination Post & Tail Length : 3.5 MM  [.137 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 2842023-8
Product Name PCB Terminal Blocks
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 1-1546214-8-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Specs
Approvals RoHS
North American 18 to 22 AWG
International 0.30 to 0.89 mm2
View Details
Barrier Strips - 1-1546399-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
3 suppliers
PCB Terminal Blocks - 1-2213934-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
# of Contacts 10
View Details
2 suppliers