TE Connectivity PCB Headers & Receptacles 284162-4

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 2 Number of Signal Positions : 12 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin Contact Size : 1.7mm, 2.8mm Contact Type : Tab Mating Tab Thickness : .64 MM , .8 MM  [.025 INCH , .031 INCH ] Mating Tab Width : 2.8 MM , 1.7 MM  [.067 INCH , .11 INCH ] Dimensions Connector Length : 34.5 MM  [1.358 INCH ] Connector Width : 15.8 MM  [.622 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 23.5 MM  [.925 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12, 24 Operating Voltage (VDC) : 24 Voltage Rating (Max) (VDC) : 24 Housing Features Centerline (Pitch) : 5 MM , 3.5 MM  [.197 INCH , .138 INCH ] Industry Standards UL Flammability Rating : None Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 70 Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 65 DEGC , 105 DEGC , 90 DEGC , 85 DEGC , 100 DEGC , 75 DEGC , 70 DEGC , 80 DEGC  [212 DEGF , 167 DEGF , 149 DEGF , 185 DEGF , 194 DEGF , 176 DEGF , 221 DEGF , 158 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 2 Number of Signal Positions : 12 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin Contact Size : 1.7mm, 2.8mm Contact Type : Tab Mating Tab Thickness : .64 MM , .8 MM  [.025 INCH , .031 INCH ] Mating Tab Width : 2.8 MM , 1.7 MM  [.067 INCH , .11 INCH ] Dimensions Connector Length : 34.5 MM  [1.358 INCH ] Connector Width : 15.8 MM  [.622 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 23.5 MM  [.925 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12, 24 Operating Voltage (VDC) : 24 Voltage Rating (Max) (VDC) : 24 Housing Features Centerline (Pitch) : 5 MM , 3.5 MM  [.197 INCH , .138 INCH ] Industry Standards UL Flammability Rating : None Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 70 Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 65 DEGC , 105 DEGC , 90 DEGC , 85 DEGC , 100 DEGC , 75 DEGC , 70 DEGC , 80 DEGC  [212 DEGF , 167 DEGF , 149 DEGF , 185 DEGF , 194 DEGF , 176 DEGF , 221 DEGF , 158 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 284162-4 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
284162-4
PCB Headers & Receptacles 284162-4
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 2 Number of Signal Positions : 12 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin Contact Size : 1.7mm, 2.8mm Contact Type : Tab Mating Tab Thickness : .64 MM , .8 MM  [.025 INCH , .031 INCH ] Mating Tab Width : 2.8 MM , 1.7 MM  [.067 INCH , .11 INCH ] Dimensions Connector Length : 34.5 MM  [1.358 INCH ] Connector Width : 15.8 MM  [.622 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 23.5 MM  [.925 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12, 24 Operating Voltage (VDC) : 24 Voltage Rating (Max) (VDC) : 24 Housing Features Centerline (Pitch) : 5 MM , 3.5 MM  [.197 INCH , .138 INCH ] Industry Standards UL Flammability Rating : None Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 70 Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 65 DEGC , 105 DEGC , 90 DEGC , 85 DEGC , 100 DEGC , 75 DEGC , 70 DEGC , 80 DEGC  [212 DEGF , 167 DEGF , 149 DEGF , 185 DEGF , 194 DEGF , 176 DEGF , 221 DEGF , 158 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 2
  • Number of Sections : 2
  • Number of Signal Positions : 12
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Tin
  • Contact Size : 1.7mm, 2.8mm
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM , .8 MM  [.025 INCH , .031 INCH ]
  • Mating Tab Width : 2.8 MM , 1.7 MM  [.067 INCH , .11 INCH ]

Dimensions


  • Connector Length : 34.5 MM  [1.358 INCH ]
  • Connector Width : 15.8 MM  [.622 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 23.5 MM  [.925 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12, 24
  • Operating Voltage (VDC) : 24
  • Voltage Rating (Max) (VDC) : 24

Housing Features


  • Centerline (Pitch) : 5 MM , 3.5 MM  [.197 INCH , .138 INCH ]

Industry Standards


  • UL Flammability Rating : None

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 70
  • Packaging Type : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 65 DEGC , 105 DEGC , 90 DEGC , 85 DEGC , 100 DEGC , 75 DEGC , 70 DEGC , 80 DEGC  [212 DEGF , 167 DEGF , 149 DEGF , 185 DEGF , 194 DEGF , 176 DEGF , 221 DEGF , 158 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 284162-4
Product Name PCB Headers & Receptacles
Product Type IC Headers
Voltage Rating 24 volts
Operating Temperature -30 to 105 C (-22 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102694-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103169-8 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 103239-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102142-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details