TE Connectivity Automotive Headers 284162-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 2 Number of Signal Positions : 12 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 20, 14 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM , .64 MM  [.025 INCH , .031 INCH ] Mating Tab Width : 1.7 MM , 2.8 MM  [.11 INCH , .067 INCH ] Dimensions Connector Length : 34.5 MM  [1.358 INCH ] Connector Width : 15.8 MM  [.622 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 23.5 MM  [.925 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12, 24 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 5 MM , 3.5 MM  [.19 INCH , .13 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 284159-1 Packaging Features Packaging Method : Tube Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 2 Number of Signal Positions : 12 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 20, 14 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM , .64 MM  [.025 INCH , .031 INCH ] Mating Tab Width : 1.7 MM , 2.8 MM  [.11 INCH , .067 INCH ] Dimensions Connector Length : 34.5 MM  [1.358 INCH ] Connector Width : 15.8 MM  [.622 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 23.5 MM  [.925 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12, 24 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 5 MM , 3.5 MM  [.19 INCH , .13 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 284159-1 Packaging Features Packaging Method : Tube Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 284162-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
284162-1
Automotive Headers 284162-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 2 Number of Signal Positions : 12 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 20, 14 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM , .64 MM  [.025 INCH , .031 INCH ] Mating Tab Width : 1.7 MM , 2.8 MM  [.11 INCH , .067 INCH ] Dimensions Connector Length : 34.5 MM  [1.358 INCH ] Connector Width : 15.8 MM  [.622 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 23.5 MM  [.925 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12, 24 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 5 MM , 3.5 MM  [.19 INCH , .13 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 284159-1 Packaging Features Packaging Method : Tube Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 2
  • Number of Sections : 2
  • Number of Signal Positions : 12
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 20, 14
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM , .64 MM  [.025 INCH , .031 INCH ]
  • Mating Tab Width : 1.7 MM , 2.8 MM  [.11 INCH , .067 INCH ]

Dimensions


  • Connector Length : 34.5 MM  [1.358 INCH ]
  • Connector Width : 15.8 MM  [.622 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 23.5 MM  [.925 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12, 24
  • Operating Voltage (VDC) : 24

Housing Features


  • Centerline (Pitch) : 5 MM , 3.5 MM  [.19 INCH , .13 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Interface Number : 284159-1

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 70

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [212 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Singapore, Singapore
Automotive Electronic Connector
316-284162-1
Automotive Electronic Connector 316-284162-1
Conn Shrouded Header HDR 12 POS 3.5mm/5mm Solder ST Thru-Hole Automotive Tray Product overview: 284162-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-284162-1 can be used for catalog matching and distributor lookup.

Conn Shrouded Header HDR 12 POS 3.5mm/5mm Solder ST Thru-Hole Automotive Tray Product overview: 284162-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-284162-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 17-284162-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-284162-1-ND
Headers, Male Pins 17-284162-1-ND
12 POS. 070 HEADER ASSY

12 POS. 070 HEADER ASSY

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 284162-1 316-284162-1 17-284162-1-ND
Product Name Automotive Headers Automotive Electronic Connector Headers, Male Pins
Connector Type Automotive Connector; Wire to Board Connector Automotive Connector Header Connector; Header
Termination Through Hole - Solder
Mounting Board Mount Through Hole
Unlock Full Specs
to access all available technical data