4 Pos 5mm RA Solder Terminal Block, 13.5A, 300V, Green Product overview: 284093-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.5A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13.5A, 300V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-284093-4 can be used for catalog matching and distributor lookup.
"4 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
Win Source Part Number: 1366069-284093-4
Category: Connectors, Interconnects - Terminal Blocks - Wire to Board
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Buchanan
Package: Bulk
Product Status: Active
Features: Interlocking (Side)
Base Product Number: 284093
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Affected
ECCN: EAR99
Wire Gauge: 16-30 AWG
Color: Green
Pitch: 0.197" (5.00mm)
Contact Material - Plating: Brass - Tin Plated
Housing Material: Polyamide (PA66), Nylon 6/6
Positions Per Level: 4
Number of Levels: 1
Torque - Screw: 0.68 Nm (6 Lb-In)
Current: 13.5 A
Voltage: 300 V
Mating Orientation: Vertical with Board
Wire Termination: Screw - Rising Cage Clamp
Clamp Material - Plating: Brass - Nickel Plated
Screw Material - Plating: Brass - Nickel Plated
Screw Thread: M3
284093-4 ROHS COMPLIANT: YES
TERMI-BLOK PCB MOUNT 90, 5,0MM ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 368-284093-4 | A98370-ND | 1366069-284093-4 | 96AC6114 |
| Product Name | 13.5A 300V Electronic Connector | Wire to Board | Connectors, Interconnects - Terminal Blocks - Wire to Board | 284093-4 Rohs Compliant Buchanan - Te Connectivity |
| Termination | Solder | Screw - Rising Cage Clamp | ||
| Voltage Rating | 300 volts | |||
| Current Rating | 13.5 amps | 13.5 amps | ||
| Mounting | Through Hole | Through Hole |