TE Connectivity Connector Hardware, Mounts, Locks & Retainers 284074-E

Description
Body Features Primary Product Material : Brass Product Orientation : Vertical Dimensions Product Length : 11.6 MM  [.456 INCH ] Mechanical Attachment Thread Size : M8, M10 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention Sealable : Yes Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Brass Product Orientation : Vertical Dimensions Product Length : 11.6 MM  [.456 INCH ] Mechanical Attachment Thread Size : M8, M10 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention Sealable : Yes Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 284074-E - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
284074-E
Connector Hardware, Mounts, Locks & Retainers 284074-E
Body Features Primary Product Material : Brass Product Orientation : Vertical Dimensions Product Length : 11.6 MM  [.456 INCH ] Mechanical Attachment Thread Size : M8, M10 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention Sealable : Yes Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Material : Brass
  • Product Orientation : Vertical

Dimensions


  • Product Length : 11.6 MM  [.456 INCH ]

Mechanical Attachment


  • Thread Size : M8, M10

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Nut
  • Hardware Accessory Function : Mounting, Latching, Locking & Retention
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Circular Connector Accessories - 2684-284074-E-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
2684-284074-E-ND
Circular Connector Accessories 2684-284074-E-ND
MRDEZT M08 GEHAEUSETEIL ML ABST.

MRDEZT M08 GEHAEUSETEIL ML ABST.

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 284074-E 2684-284074-E-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Circular Connector Accessories
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-15-1-ZB-WR4-15-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details