TE Connectivity Connector Hardware, Mounts, Locks & Retainers 284067-E

Description
Body Features Primary Product Color : Natural Primary Product Material : Copper Alloy Mechanical Attachment Thread Size : M8 Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention Sealable : Yes Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Copper Alloy Mechanical Attachment Thread Size : M8 Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention Sealable : Yes Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 284067-E - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
284067-E
Connector Hardware, Mounts, Locks & Retainers 284067-E
Body Features Primary Product Color : Natural Primary Product Material : Copper Alloy Mechanical Attachment Thread Size : M8 Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention Sealable : Yes Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Copper Alloy

Mechanical Attachment


  • Thread Size : M8

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Nut
  • Hardware Accessory Function : Mounting, Latching, Locking & Retention
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet
Circular Connector Accessories - 2684-284067-E-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
2684-284067-E-ND
Circular Connector Accessories 2684-284067-E-ND
Connector Coupling Nut M8

Connector Coupling Nut M8

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 284067-E 2684-284067-E-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Circular Connector Accessories
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Housings - 1734-1-2371113-2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line); Panel Mount
View Details