TE Connectivity Hook Up Wire 2840613001

Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF Hook Up Wire Wire Color : Yellow Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter : 1.79 MM  [.07 INCH ] Overall Outside Diameter : 2.49 MM  [.098 INCH ] Wire Diameter : 2.49 MM  [.098 INCH ] Wire Size (AWG) : 14 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 1000 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 44 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF Hook Up Wire Wire Color : Yellow Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter : 1.79 MM  [.07 INCH ] Overall Outside Diameter : 2.49 MM  [.098 INCH ] Wire Diameter : 2.49 MM  [.098 INCH ] Wire Size (AWG) : 14 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 1000 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 44 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2840613001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
2840613001
Hook Up Wire 2840613001
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF Hook Up Wire Wire Color : Yellow Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter : 1.79 MM  [.07 INCH ] Overall Outside Diameter : 2.49 MM  [.098 INCH ] Wire Diameter : 2.49 MM  [.098 INCH ] Wire Size (AWG) : 14 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 1000 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 44 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Hook Up Wire Conductor Material : Tin-Coated Copper
  • Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF
  • Hook Up Wire Wire Color : Yellow

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Conductor Diameter : 1.79 MM  [.07 INCH ]
  • Overall Outside Diameter : 2.49 MM  [.098 INCH ]
  • Wire Diameter : 2.49 MM  [.098 INCH ]
  • Wire Size (AWG) : 14

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 1000

Other


  • Wire Source : United Kingdom

Product Type Features


  • Cable Style : Primary
  • Hook Up Wire Cable Type : Spec 44
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Wire

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 2840613001
Product Name Hook Up Wire
Rated Voltage 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0788573001 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0250 inch (0.6350 mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Primary Wire - 1208923001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.7500 mm² (0.0012 in²)
View Details