TE Connectivity Crimp Wire Pins, Tabs & Ferrules 2840535-1

Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Shape & Form : Stack Through Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : 3.5 MM  [.138 INCH ] Mating Tab Width : 31.9 MM  [1.26 INCH ] Terminal Plating Material : Silver Dimensions Overall Product Length : 57.8 MM  [2.28 INCH ] Terminal Material Thickness : 3.5 MM  [.138 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Package Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Shape & Form : Stack Through Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : 3.5 MM  [.138 INCH ] Mating Tab Width : 31.9 MM  [1.26 INCH ] Terminal Plating Material : Silver Dimensions Overall Product Length : 57.8 MM  [2.28 INCH ] Terminal Material Thickness : 3.5 MM  [.138 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Package Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 2840535-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
2840535-1
Crimp Wire Pins, Tabs & Ferrules 2840535-1
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Shape & Form : Stack Through Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : 3.5 MM  [.138 INCH ] Mating Tab Width : 31.9 MM  [1.26 INCH ] Terminal Plating Material : Silver Dimensions Overall Product Length : 57.8 MM  [2.28 INCH ] Terminal Material Thickness : 3.5 MM  [.138 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Package Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Shape & Form : Stack Through
  • Crimp Wire Terminal Type : Tab Terminal
  • Mating Tab Thickness : 3.5 MM  [.138 INCH ]
  • Mating Tab Width : 31.9 MM  [1.26 INCH ]
  • Terminal Plating Material : Silver

Dimensions


  • Overall Product Length : 57.8 MM  [2.28 INCH ]
  • Terminal Material Thickness : 3.5 MM  [.138 INCH ]

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With Discrete Wire Type : Stranded

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2840535-1
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Tab Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-1-2031P - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.2500 to 0.5000 mm2
View Details
Magnet Wire Terminals - 1-1534686-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Connector Contacts - 107134-31 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Magnet Wire Terminals - 1-1394429-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 31 to 33 AWG
View Details