"4 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
TERMI-BLOK HDR 90 5MM P.MULT.M ROHS COMPLIANT: YES
TERMI-BLOK HDR 90 5MM P.MULT.M
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A113364-ND | 12H8761 |
| Product Name | Headers, Plugs and Sockets | Termi-Blok Hdr 90 5Mm P.mult.m Rohs Compliant Buchanan - Te Connectivity |
| Connector Type | Header Connector |