TE Connectivity Headers, Plugs and Sockets 284049-8

Description
"8 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 90° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"8 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 90° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 284049-8-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
284049-8-ND
Headers, Plugs and Sockets 284049-8-ND
"8 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 90° Free Hanging (In-Line)"

"8 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 90° Free Hanging (In-Line)"

Buy Now Datasheet
Terminal Blocks - 284049-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
284049-8
Terminal Blocks 284049-8
TERMI-BLOK VERTICAL PLUG STACK

TERMI-BLOK VERTICAL PLUG STACK

Buy Now
Termi-Blok Vertical Plug Stack Rohs Compliant Buchanan - Te Connectivity - 12H8743 - Newark, An Avnet Company
Chicago, IL, United States
Termi-Blok Vertical Plug Stack Rohs Compliant Buchanan - Te Connectivity
12H8743
Termi-Blok Vertical Plug Stack Rohs Compliant Buchanan - Te Connectivity 12H8743
TERMI-BLOK VERTICAL PLUG STACK ROHS COMPLIANT: YES

TERMI-BLOK VERTICAL PLUG STACK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 284049-8-ND 284049-8 12H8743
Product Name Headers, Plugs and Sockets Terminal Blocks Termi-Blok Vertical Plug Stack Rohs Compliant Buchanan - Te Connectivity
Geometry Right Angle; 90°
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C Straight Plug - 190606 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details