TE Connectivity PCB Terminal Blocks 284046-8

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 8 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Mechanical Attachment Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Termination Features Termination Method to Wire & Cable : Clamp & Screw Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 8 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Mechanical Attachment Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Termination Features Termination Method to Wire & Cable : Clamp & Screw Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 284046-8 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
284046-8
PCB Terminal Blocks 284046-8
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 8 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Mechanical Attachment Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Termination Features Termination Method to Wire & Cable : Clamp & Screw Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 1
  • Stacked Levels : Without
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 90°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .05 - 3
  • Wire Size (AWG) : 30 - 12

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Screw Material : Brass
  • Screw Plating Material : Nickel
  • Thread Size : M3

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Plug
  • Wire Protection : With

Termination Features


  • Termination Method to Wire & Cable : Clamp & Screw

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Terminal Blocks
284046-8
Terminal Blocks 284046-8
Terminal Blocks

Terminal Blocks

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - A113354-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A113354-ND
Terminal Blocks - Headers, Plugs and Sockets A113354-ND
TERM BLOCK PLUG 8POS 90DEG 5MM

TERM BLOCK PLUG 8POS 90DEG 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 284046-8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
284046-8
Pluggable Terminal Blocks 284046-8
Pluggable Terminal Blocks TERMI-BLOK V PLUG STACK

Pluggable Terminal Blocks TERMI-BLOK V PLUG STACK

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 284046-8 284046-8 A113354-ND 284046-8
Product Name PCB Terminal Blocks Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options PCB Free Hanging (In-Line)
Approvals EU RoHS Compliant with Exemptions RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 110 C (-40 to 230 F)
# of Contacts 8 8 8
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Wire to Board - 1-1546073-5-ND - DigiKey
Specs
Mounting Options PCB
Features Interlocking (Side)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks - 1-1986816-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks - 1-2013519-3 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
PCB Terminal Blocks - 1-1986692-8 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details
5 suppliers