TE Connectivity
Automotive Connector EMC Shielding
2840451-2
Description
Body Features Primary Product Material : Copper Alloy
Product Type Features Connector Shielding Accessory Type : Crimp Ferrule
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Copper Alloy
Product Type Features Connector Shielding Accessory Type : Crimp Ferrule
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Material : Copper Alloy
Product Type Features Connector Shielding Accessory Type : Crimp Ferrule
Body Features
- Primary Product Material : Copper Alloy
Product Type Features
- Connector Shielding Accessory Type : Crimp Ferrule
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
2840451-2 |
|
Product Name
|
Automotive Connector EMC Shielding |
|
Connector Type
|
Automotive Connector; DIN Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
13.5 to 15.5 AWG
View Details
3 suppliers
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
8 AWG
View Details