TE Connectivity PCB Terminal Blocks 284043-2

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 7.62 MM  [.3 INCH ] Housing Material : PA 66 Mechanical Attachment Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 7.62 MM  [.3 INCH ] Housing Material : PA 66 Mechanical Attachment Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 284043-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
284043-2
PCB Terminal Blocks 284043-2
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 7.62 MM  [.3 INCH ] Housing Material : PA 66 Mechanical Attachment Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Stacked Levels : Without
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 90°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .05 - 3
  • Wire Size (AWG) : 30 - 12

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 7.62 MM  [.3 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Screw Material : Brass
  • Screw Plating Material : Nickel
  • Thread Size : M3

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 200

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Plug
  • Wire Protection : With

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 284043-2
Product Name PCB Terminal Blocks
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1776149-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1437403-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
View Details
3 suppliers
Barrier Strips - 1-1546821-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 10
View Details