TE Connectivity Hook Up Wire 284040-002

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White Dimensions Wire Size (AWG) : 4 Electrical Characteristics Operating Voltage (V) : 1000 Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White Dimensions Wire Size (AWG) : 4 Electrical Characteristics Operating Voltage (V) : 1000 Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 284040-002 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
284040-002
Hook Up Wire 284040-002
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White Dimensions Wire Size (AWG) : 4 Electrical Characteristics Operating Voltage (V) : 1000 Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF
  • Wire Color (Base) : White

Dimensions


  • Wire Size (AWG) : 4

Electrical Characteristics


  • Operating Voltage (V) : 1000

Usage Conditions


  • Cable Type : Spec 44
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 284040-002
Product Name Hook Up Wire
Rated Voltage 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 125827-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0650 inch (1.65 mm)
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Hook Up Wire - 2441267 - RS Components, Ltd.
Specs
Nominal Diameter 0.0630 inch (1.6 mm)
International 0.7500 mm² (0.0012 in²)
Stranding Type 0.23 mm
View Details
Hook Up Wire - 164205-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 0757013001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details