Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Yellow
Dimensions Wire Size (AWG) : 26
Electrical Characteristics Operating Voltage (V) : 1000
Usage Conditions Cable Type : Spec 44 Operating Temperature Range (DEGC) : -65 - 150
Body Features
- Conductor Material : Tin-Coated Copper
- Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF
- Wire Color (Base) : Yellow
Dimensions
Electrical Characteristics
- Operating Voltage (V) : 1000
Usage Conditions
- Cable Type : Spec 44
- Operating Temperature Range (DEGC) : -65 - 150