Body Features Compatible Conductor Material : Aluminum Conductor Type : Tube 160 mm Primary Product Material : Aluminum
Configuration Features Number of Bolts : 4
Electrical Characteristics Voltage Class (KV) : ≤ 500
Industry Standards Compatible With Approved Standards Products : ANSI/NEMA CC1-2009, IEC 62271-1
Operation/Applicatio
n Mechanical Connector Product Type : Junction for Tube Power Component Application Type : Indoor Use, Outdoor Use
Other Conductor Gauge Type : Metric
Product Availability Product Availability : Europe, Middle East & Africa
Product Type Features Installation Technology : Bolted Bus Accessory
Body Features
- Compatible Conductor Material : Aluminum
- Conductor Type : Tube 160 mm
- Primary Product Material : Aluminum
Configuration Features
Electrical Characteristics
- Voltage Class (KV) : ≤ 500
Industry Standards
- Compatible With Approved Standards Products : ANSI/NEMA CC1-2009, IEC 62271-1
Operation/Application
- Mechanical Connector Product Type : Junction for Tube
- Power Component Application Type : Indoor Use, Outdoor Use
Other
- Conductor Gauge Type : Metric
Product Availability
- Product Availability : Europe, Middle East & Africa
Product Type Features
- Installation Technology : Bolted Bus Accessory