TE Connectivity Mechanical Connectors 2839656-1

Description
Body Features Conductor Material : Aluminum Conductor Type : Tube Dimensions Bolt Head Size (Across Flats) (MM) : 19 Conductor Range (Main) (MMSQ) : 120 Palm Hole Diameter : 14.5 Industry Standards REACH Compliance : Yes Operation/Applicatio n Application Type : Expansion Terminal Connector Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Product Availability : EMEA, LAM, ROA Product Type Features Material : Aluminum Alloy Product Family : Simabus Technology : Bolted
Request a Quote
Description
Body Features Conductor Material : Aluminum Conductor Type : Tube Dimensions Bolt Head Size (Across Flats) (MM) : 19 Conductor Range (Main) (MMSQ) : 120 Palm Hole Diameter : 14.5 Industry Standards REACH Compliance : Yes Operation/Applicatio n Application Type : Expansion Terminal Connector Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Product Availability : EMEA, LAM, ROA Product Type Features Material : Aluminum Alloy Product Family : Simabus Technology : Bolted
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 2839656-1 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
2839656-1
Mechanical Connectors 2839656-1
Body Features Conductor Material : Aluminum Conductor Type : Tube Dimensions Bolt Head Size (Across Flats) (MM) : 19 Conductor Range (Main) (MMSQ) : 120 Palm Hole Diameter : 14.5 Industry Standards REACH Compliance : Yes Operation/Applicatio n Application Type : Expansion Terminal Connector Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Product Availability : EMEA, LAM, ROA Product Type Features Material : Aluminum Alloy Product Family : Simabus Technology : Bolted

Body Features


  • Conductor Material : Aluminum
  • Conductor Type : Tube

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 19
  • Conductor Range (Main) (MMSQ) : 120
  • Palm Hole Diameter : 14.5

Industry Standards


  • REACH Compliance : Yes

Operation/Application


  • Application Type : Expansion Terminal Connector
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Indoor Use : Yes
  • Outdoor Use : Yes

Product Availability


  • Product Availability : EMEA, LAM, ROA

Product Type Features


  • Material : Aluminum Alloy
  • Product Family : Simabus
  • Technology : Bolted
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2839656-1
Product Name Mechanical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 024070-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
View Details
4 suppliers